DS/EN 61386-21
Conduit systems for cable management – Part 21: Particular requirements – Rigid conduit systems
| Organization: | DS |
| Publication Date: | 24 January 2011 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1000 V a.c. and/or 1500 V d.c. This standard applies to metallic, non-metallic and composite conduit systems, including threaded and non-threaded entries which terminate the system. This standard does not apply to enclosures and connecting boxes which come within the scope of IEC 60670. This part of IEC 61386 specifies the requirements for rigid conduit systems.
Document History