ISO 9327-5
Steel Forgings and Rolled or Forged Bars for Pressure Purposes - Technical Delivery Conditions - Part 5: Stainless Steels
| Organization: | ISO |
| Publication Date: | 15 June 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This part of ISO 9327 applies to forgings and rolled or forged
bars manufactured from the austenitic and austenitic-ferritics
This part of ISO 9327 covers the following data:
a) In Table 1 the limits for
- the chemical composition according to the cast analysis;
- the tensile properties at room temperature;
- the indications on the usual heat treatment condition at the time of delivery;
b) in Table 2 the permissible deviations of the results of the product analysis from the specified limits for the cast analysis,
c) in Table 3 the minimum elevated temperature proof strength values;
d) in Table 4 the estimated average stress rupture properties.
Document History