DSF/FprEN ISO 2702
Heat-treated steel tapping screws - Mechanical properties (ISO/FDIS 2702:2011)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the corresponding test methods.
Document History
January 4, 2023
Fasteners – Heat treated tapping screws – Mechanical and physical properties (ISO 2702:2022)
This document specifies the mechanical and physical properties of heat treated tapping screws made of steel, with thread sizes ST2,2 to ST9,5 in accordance with ISO 1478, when tested at the ambient...
July 5, 2011
Heat-treated steel tapping screws - Mechanical properties
ISO 2702:2011 specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the corresponding test...
September 7, 1994
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw threads from ST2,2 to ST8 inclusive in accordance with ISO 1478, together with the...
Fasteners – Heat-treated tapping screws – Mechanical and physical properties (ISO/DIS 2702:2022)
This document specifies the mechanical and physical properties of heat treated tapping screws made of steel, with thread sizes ST2,2 to ST9,5 in accordance with ISO 1478, together with the related...
Fasteners – Heat-treated steel tapping screws – Mechanical and physical properties (ISO/DIS 2702:2019)
This document specifies the mechanical and physical properties of heat-treated self-tapping screws made of steel, with thread ST2,2 to ST9,5 in accordance with ISO 1478, together with the related...
DSF/FprEN ISO 2702
Heat-treated steel tapping screws - Mechanical properties (ISO/FDIS 2702:2011)
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
Heat-treated steel tapping screws - Mechanical properties (ISO/DIS 2702:2009)
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive in accordance with ISO 1478, together with the...