CEN - EN ISO 277
Binders for paints and varnishes - Raw tung oil - Requirements and methods of test
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Binders): | 87.060.20 |
scope:
This International Standard specifies the requirements and the corresponding methods of test for two types of raw tung oil suitable for paints and varnishes. It is not intended to apply to tung oils which are wholly or partly solidified as a result of polymerization.
Document History
EN ISO 277
November 1, 2010
Binders for paints and varnishes - Raw tung oil - Requirements and methods of test
This International Standard specifies the requirements and the corresponding methods of test for two types of raw tung oil suitable for paints and varnishes. It is not intended to apply to tung oils...