DS/EN 957-6

Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods

inactive
Organization: DS
Publication Date: 1 February 2011
Status: inactive
Page Count: 26
ICS Code (Indoor sports equipment): 97.220.30
scope:

EN 957-6 specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1 and shall be read in conjunction with it. EN 957-6 is applicable to power-driven as well as to non-power/manually driven training equipment type treadmills (hereafter referred to as treadmills) with the classes S, H and I and classes A, B and C regarding accuracy.

Document History

May 6, 2014
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
This European Standard specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1. It is intended that EN 957-6 is...
DS/EN 957-6
February 1, 2011
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
EN 957-6 specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1 and shall be read in conjunction with it. EN 957-6...
October 3, 2001
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
This standard specifies safety requirements for treadmills in addition to the general safety requirements of EN 957-1 and shall be read in conjunction with it. This standard is applicable to power...
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
EN 957-6 specifies safety requirements for treadmills in addition to the general safety requirements of EN 957-1 and shall be read in conjunction with it. EN 957-6 is applicable to power driven and...
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
EN 957-6 specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1 and shall be read in conjunction with it. EN 957-6...
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
This European Standard amends and supplements EN 957-1. The requirements of this specific standard take precedence over those in EN 957-1. This document is a type C standard as stated in ISO 12100....
Advertisement