NASA-LLIS-5336

Lessons Learned – Nickel-Hydrogen (NiH2) Common Pressure Vessel (CPV) Cell Capacity Loss and Voltage Collapse

active, Most Current
Organization: NASA
Publication Date: 4 February 2011
Status: active
Page Count: 3
scope:

Abstract:

A NASA Engineering and Safety Center (NESC) team discovered that the design of NiH2 CPV batteries may be susceptible to a unique electrolyte bridging between the two internal cells resulting in undesired ionic current flow. This condition can lead to depletion of the capacity within one of the two cells.

Document History

NASA-LLIS-5336
February 4, 2011
Lessons Learned – Nickel-Hydrogen (NiH2) Common Pressure Vessel (CPV) Cell Capacity Loss and Voltage Collapse
Abstract: A NASA Engineering and Safety Center (NESC) team discovered that the design of NiH2 CPV batteries may be susceptible to a unique electrolyte bridging between the two internal cells...
Advertisement