This document references:
ISO 23509 - Bevel and hypoid gear geometry
Published by ISO
on
November 15, 2016
This document specifies the geometry of bevel gears. The term bevel gears is used to mean straight, spiral, zerol bevel and hypoid gear designs. If the text pertains to one or more, but not all, of...
This document is referenced by:
AGMA ISO 22849 - Design Recommendations for Bevel Gears
Published by AGMA
on
May 7, 2012
This information sheet discusses the application of bevel and hypoid gears using the geometry in ANSI/AGMA ISO 23509, the capacity as determined by ISO 10300 (all parts), or ANSI/AGMA 2003-C10 and...
This document is referenced by:
AGMA 910 - Formats for Fine-Pitch Gear Specification Data
Published by AGMA
on
March 15, 2012
AGMA 910-D12 Formats for Fine-Pitch Gear Specification Data This information sheet consists of a series of printed forms for gear drawings that contain the appropriate data to be tabulated by the...
This document is referenced by:
A-A-59433 - MIXERS, LIQUID, REVOLVING SHAFT AND AGITATOR TYPES
Published by NPFC
on
April 4, 2019
This CID covers two types of liquid mixers designed for the mixing of paints, oils, or emulsions. The mixers covered in this CID are intended for commercial/industrial applications.
This document is referenced by:
AGMA 916 - Face Gears with Intersecting Perpendicular Axes
Published by AGMA
on
June 10, 2019
This document describes design calculations for spur pinions and face gears that intersect with perpendicular axes. Face gears can also be designed in non-right-angled arrangements, helical...