API STD 6B

Specification for Ring-Joint flanges (Tentative)

inactive
Buy Now
Organization: API
Publication Date: 1 May 1949
Status: inactive
Page Count: 29
scope:

This specification covers materials and dimensions for cast and forged, carbon-steel and alloy-steel ring-joint flanges intended for use in accordance with the service pressure ratings given in Sect. III. These flanges are intended for use in water, oil, or gas service, and are suitable for use with valves covered by API Std 6C and 6D, and with wellhead fittings covered by API Std GE. Series 2900, 10,000-lb. flanges covered by Table 10 are the proper flanges for use with 10,OOO-lb. valves for well control service, as given in API Std GC. Because of threading and other dimensional requirements, casing and tubing flanges are peculiar to oil-field service.

The types of flanges covered include threaded flanges (line pipe, casing and tubing), slip-on welding flanges (line pipe and casing), welding-neck flanges (line pipe), blind flanges, and also integral flanges (facing dimensions only) for valves and fittings.

This standard also covers ring-joint gaskets and flange bolting, but neither is to be furnished unless the purchase order so states. 

Nothing contained in this specification is to be construed as granting any right, by implication or otherwise, for manufacture, sale, or use in connection with any method, apparatus, or product covered by letters patent, nor as insuring anyone against liability for infringement of letters patent.

Document History

April 1, 1960
Ring-Joint Flanges for Drilling and Production Service (2000, 3000, and 5000 LB)
1.This specification covets materials and dimensions for cast and forged steel flanges for API line pipe, casing, and tubing intended for. use in drilling and production well control, repress ring,...
April 1, 1960
SPECIFICATION for RING-JOINT FLANGES for DRILLING AND PRODUCTION SERVICE (2000, 3000, and 5000 Lb)
A description is not available for this item.
API STD 6B
May 1, 1949
Specification for Ring-Joint flanges (Tentative)
This specification covers materials and dimensions for cast and forged, carbon-steel and alloy-steel ring-joint flanges intended for use in accordance with the service pressure ratings given in Sect....
September 1, 1947
STANDARD ON RING JOINT FLANGES AND FLANGE UNIONS SUPPLEMENT 2
A description is not available for this item.
Advertisement