DSF/ISO/FDIS 14908-2
Interconnection of information technology equipment - Control Network Protocol - Part 2: Twisted-pair communication
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO 14908 specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction with ISO 14908-1. The channel supports communication at 78,125 kbit/s between multiple nodes, each of which consists of a transceiver, a protocol processor, an application processor, a power supply and application electronics. This part of ISO 14908 covers the complete physical layer (OSI Layer 1), including the interface to the Media Access Control (MAC) sub-layer and the interface to the medium. Parameters that are controlled by other layers, but which control the operation of the physical layer, are also specified.
Document History