ASD-STAN PREN 4651
Aerospace series Copper-clad aluminium alloy conductors for electrical cables Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 28 February 2011 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications.
It applies to stranded conductors, with a nominal cross-sectional area of 0,22 mm2 to 22 mm2 inclusive.
Document History
ASD-STAN PREN 4651
February 28, 2011
Aerospace series Copper-clad aluminium alloy conductors for electrical cables Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for...
September 30, 2008
Aerospace series Copper-clad aluminium alloy conductors for electrical cables Product standard
A description is not available for this item.