DS/EN 302617-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 8 February 2011
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to DSB AM ground base stations, with channel separations of 25 kHz intended for analogue speech. The scope of the present document is limited to ground based ransmitters, receivers and transceivers. These radio equipment types are capable of operating in all or any part of the aeronautical frequency band between 225 MHz and 399,975 MHz.

Document History

DS/EN 302617-2 V1.1.1
February 8, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to DSB AM ground base stations, with channel separations of 25 kHz intended for analogue speech. The scope of the present document is limited to ground based ransmitters,...
Advertisement