ETSI - TS 101 376-4-8

GEO-Mobile Radio Interface Specifications (Release 3); Third Generation Satellite Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 3G 44.008

inactive
Organization: ETSI
Publication Date: 1 February 2011
Status: inactive
Page Count: 184
scope:

Scope of the present document

The present document describes the procedures used at the radio interface (Reference point Um, see GMR-1 04.002 [6]) for Call Control (CC), of circuit switched services, Session Management (SM) for GMPRS services and Mobility Management (MM), and Radio Resource (RR) management for circuit switched and GMPRS services. These procedures are described in terms of messages exchanged over the control channels of the radio interface in the GMR-1 system. The control channels are described in GMR-1 04.003 [7].

The structured functions and procedures of this protocol and the relationship with other layers and entities are described in general terms in GMR-1 3G 24.007 [11].

The present document does not cover the complete specifications but only describes where it differs from GMR-1 04.008 [19] for circuit switched services and 3GPP TS 24.008 [18] for packet services.

In the present document the clause numbering is based on the clause numbering in GMR-1 04.008 [19]. When a clause of GMR-1 04.008 [19] is not used, the GSM heading is retained and the words "This function is not currently supported in GMR-1" are inserted to maintain the numbering in subsequent clauses.

The messages and information elements defined in the present document are based on the GSM messages and information elements as defined in GMR-1 04.008 [19]. In all cases, if a GMR-1 message or information element is defined, this GMR-1 definition takes precedence over the GSM definition. This precedence rule operates independently for messages and information elements and the GMR-1 defined information elements shall take precedence over the corresponding GSM definitions for all messages, including messages that have the same structure as GSM. For example, if a GMR-1 message is defined to be the same as the corresponding GSM message, this does not imply that all the information elements are the same as GSM.

The present document is based on GMR-1 04.008 [19].

Document History

October 1, 2015
GEO-Mobile Radio Interface Specifications (Release 3); Third Generation Satellite Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 3G 44.008
Scope of the present document The present document describes the procedures used at the radio interface (Reference point Um, see ETSI TS 101 376-4-2 [6]) for Call Control (CC), of circuit switched...
December 1, 2012
GEO-Mobile Radio Interface Specifications (Release 3); Third Generation Satellite Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 3G 44.008
Scope of the present document The present document describes the procedures used at the radio interface (Reference point Um, see TS 101 376-4-2 [6]) for Call Control (CC), of circuit switched...
TS 101 376-4-8
February 1, 2011
GEO-Mobile Radio Interface Specifications (Release 3); Third Generation Satellite Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 3G 44.008
Scope of the present document The present document describes the procedures used at the radio interface (Reference point Um, see GMR-1 04.002 [6]) for Call Control (CC), of circuit switched...
July 1, 2009
GEO-Mobile Radio Interface Specifications (Release 3); Third Generation Satellite Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 3G 44.008
A description is not available for this item.
August 1, 2008
GEO-Mobile Radio Interface Specifications (Release 2); General Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMPRS-1 04.008
A description is not available for this item.
March 1, 2005
GEO-Mobile Radio Interface Specifications (Release 2) General Packet Radio Service; Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMPRS-1 04.008
A description is not available for this item.
February 1, 2005
GEO-Mobile Radio Interface Specifications (Release 1); Part 4: Radio interface protocol specifications; Sub-part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 04.008
A description is not available for this item.
March 1, 2003
GEO-Mobile Radio Interface Specifications(Release 2); General Packet Radio Service; Part 4: Radio Interface protocol specifications; Sub-Part 8: Mobile Radio Interface Layer 3 Specifications; GMPRS-1 04.008
A description is not available for this item.
April 1, 2002
GEO-Mobile Radio Interface Specifications; Part 4: Radio Interface Protocol Specifications; Sub-Part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 04.008
A description is not available for this item.
March 1, 2001
GEO-Mobile Radio Interface Specifications; Part 4: Radio Interface Protocol Specifications; Sub-Part 8: Mobile Radio Interface Layer 3 Specifications; GMR-1 04.008
A description is not available for this item.

References

Advertisement