CEN - EN 3873

Aerospace series - Test methods for metallic materials - Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces

active, Most Current
Organization: CEN
Publication Date: 1 November 2010
Status: active
Page Count: 38
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Non-ferrous alloys in general): 49.025.15
scope:

This standard specifies the requirements for determining fatigue crack growth rates using the corner-crack (CC) test piece. Crack development is measured using a potential-drop system, and the calculated crack depths can be corrected via marker bands created on the fracture surface during the test. Results are expressed in terms of the crack-tip stress-intensity range (ΔK), with crack depths and test stress level noted.

Document History

EN 3873
November 1, 2010
Aerospace series - Test methods for metallic materials - Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces
This standard specifies the requirements for determining fatigue crack growth rates using the corner-crack (CC) test piece. Crack development is measured using a potential-drop system, and the...

References

Advertisement