DSF/FprEN 1196

Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Gas heaters): 97.100.20
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. On this subject it extends the European Standards EN 778 and EN 1319 for domestic, and EN 1020 for non-domestic air heaters. This European Standard applies to gas-fired air heaters with or without a fan in the combustion circuit in one of the following constructional types: . an integral air heater with at least one condensing heat exchanger; . a non-condensing air heater with an integrated additional condensing heat exchanger; . a non-condensing air heater, with an integrated additional condensing heat exchanger for the recovery of heat from combustion products and from ventilation air if appropriate. This European Standard covers type-testing only.

Document History

September 26, 2011
Domestic and non-domestic gas-fired air heaters – Supplementary requirements for condensing air heaters
This European Standard specifies the additional requirements and test methods for gas-fired air heaters which are designed so that water vapour condenses from combustion products. On this subject, it...
November 17, 2000
Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters
This standard specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. On this subject it extends...
July 23, 1998
Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters
This standard specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. On this subject it extends...
DSF/FprEN 1196
Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters
This European Standard specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. On this subject it...
Advertisement