DS/EN ISO/IEC 17021

Conformity assessment - Requirements for bodies providing audit and certification of management systems

inactive
Organization: DS
Publication Date: 18 February 2011
Status: inactive
Page Count: 62
ICS Code (Environmental management): 13.020.10
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality management systems or environmental management systems) and for bodies providing these activities. Certification bodies operating to this International Standard need not offer all types of management system certification. Certification of management systems (named in this International Standard "certification") is a third-party conformity assessment activity (see ISO/IEC 17000:2004, 5.5). Bodies performing this activity are therefore third-party conformity assessment bodies (named in this International Standard "certification body/bodies"). NOTE 1 Certification of a management system is sometimes also called "registration", and certification bodies aresometimes called "registrars". NOTE 2 A certification body can be non-governmental or governmental (with or without regulatory authority). NOTE 3 This International Standard can be used as a criteria document for accreditation or peer assessment or other audit processes.

Document History

April 1, 2011
Conformity assessment - Requirements for bodies providing audit and certification of management systems
ISO/IEC 17021:2010 contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality management...
DS/EN ISO/IEC 17021
February 18, 2011
Conformity assessment - Requirements for bodies providing audit and certification of management systems
This International Standard contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality...
December 5, 2006
Conformity assessment - Requirements for bodies providing audit and certification of management systems
This International Standard contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality...
Conformity assessment - Requirements for bodies providing audit and certification of management systems (ISO/IEC/FDIS 17021:2010)
A description is not available for this item.
Advertisement