AWWA C219

Bolted, Sleeve-Type Couplings for Plain-End Pipe

inactive
Buy Now
Organization: AWWA
Publication Date: 23 January 2011
Status: inactive
Page Count: 32
scope:

This standard describes bolted, sleeve-type couplings, reducing or transition couplings, and flanged coupling adapters (couplings) used to join plain-end pipe. Couplings may be manufactured from carbon steel, stainless steel, ductile iron, or malleable iron and are intended for use in systems conveying water. This standard describes nominal coupling sizes from ½ in. (13 mm)* through 144 in. (3,600 mm).

Purpose

The purpose of this standard is to provide the minimum requirements for couplings of plain-end pipe, including requirements for materials, design, testing and inspection, installation, and shipping.

*Metric conversions given in this standard are direct conversions of US customary units and are not those specified in International Organization for Standardization (ISO) standards.

Document History

June 9, 2023
Bolted Sleeve-Type Couplings for Plain-End Pipe
This standard describes bolted sleeve-type couplings, reducing or transition couplings, and flanged coupling adapters (couplings) used to join plain-end pipes. Couplings may be manufactured from...
January 14, 2017
Bolted Sleeve-Type Couplings for Plain-End Pipe
This standard describes bolted sleeve-type couplings, reducing or transition couplings, and flanged coupling adapters (couplings) used to join plain-end pipe. Couplings may be manufactured from...
AWWA C219
January 23, 2011
Bolted, Sleeve-Type Couplings for Plain-End Pipe
This standard describes bolted, sleeve-type couplings, reducing or transition couplings, and flanged coupling adapters (couplings) used to join plain-end pipe. Couplings may be manufactured from...
February 12, 2006
Bolted, Sleeve-Type Couplings for Plain-End Pipe
A description is not available for this item.
February 12, 2006
Bolted, Sleeve-Type Couplings for Plain-End Pipe
This standard describes bolted, sleeve-type couplings, reducing or transition couplings, and flanged coupling adapters (couplings) used to join plain-end pipe. Couplings may be manufactured from...
January 21, 2001
Bolted, Sleeve-Type Couplings for Plain-End Pipe
A description is not available for this item.
June 15, 1997
Bolted, Sleeve-Type Couplings for Plain-End Pipe
A description is not available for this item.
January 1, 1991
Bolted, Sleeve-Type Couplings for Plain-End Pipe
A description is not available for this item.

References

Advertisement