DIN EN ISO 1833-10

Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane) (ISO 1833-10:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 10
ICS Code (Man-made fibres): 59.060.20
scope:

This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of

- triacetate or polylactide

and

- wool, regenerated protein, cotton (scoured, kiered, or bleached), viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres.

Triacetate fibres which have received a finish leading to partial hydrolysis cease to be completely soluble in the reagent. In such cases, this method is not applicable.

Document History

October 1, 2019
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide with certain other fibres (method using dichloromethane) (ISO 1833-10:2019)
A description is not available for this item.
July 1, 2018
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide with certain other fibres (method using dichloromethane) (ISO/DIS 1833-10:2018); German and English version prEN ISO 1833-10:2018
A description is not available for this item.
DIN EN ISO 1833-10
January 1, 2011
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane) (ISO 1833-10:2006)
This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of — triacetate...

References

Advertisement