ITU-T G.711.1

Wideband embedded extension for G.711 pulse code modulation

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 March 2008
Status: inactive
Page Count: 82
scope:

This Recommendation contains the description of an algorithm extending [ITU-T G.711] for the scalable coding of narrow-band and wideband speech and audio signals from 64 to 96 kbit/s.

This Recommendation is organized as follows. The references, definitions, abbreviations and acronyms, and conventions used throughout this Recommendation are defined in clauses 2, 3, 4, and 5, respectively. Clause 6 gives a general outline of the G.711.1 algorithm. The G.711.1 encoder and decoder principles are discussed in clauses 7 and 8, respectively. The transmitted parameters are presented in clause 9. Clause 10 describes the software that defines this coder in 16-32 bit fixed-point arithmetic. In addition to the algorithm specified in the main body of this Recommendation, Appendix I provides a supplemental functionality enhancing the quality of the decoded signal when a legacy G.711 or only the basic log companded PCM part is available.

Document History

October 1, 2014
Wideband embedded extension for G.711 PCM Amendment 1: New Annex G – An alternative implementation of stereo super-wideband extension using floating point
A description is not available for this item.
September 1, 2012
Wideband embedded extension for ITU-T G.711 pulse code modulation
This Recommendation1 contains the description of an algorithm extending [ITU-T G.711] for the scalable coding of narrowband and wideband speech and audio signals from 64 to 96 kbit/s. This...
March 1, 2011
Wideband embedded extension for G.711 pulse code modulation Amendment 5: New Appendix IV extending Annex D superwideband for mid-side stereo
This Recommendation contains the description of an algorithm extending [ITU-T G.711] for the scalable coding of narrow-band and wideband speech and audio signals from 64 to 96 kbit/s. This...
November 1, 2010
(Pre-Published) Wideband embedded extension for G.711 PCM: New Annex D with superwideband extension Amendment 4
A description is not available for this item.
October 1, 2010
Wideband embedded extension for G.711 pulse code modulation Amendment 3: Lossless compression of G.711 bitstreams in G.711.1
A description is not available for this item.
ITU-T G.711.1
March 1, 2008
Wideband embedded extension for G.711 pulse code modulation
This Recommendation contains the description of an algorithm extending [ITU-T G.711] for the scalable coding of narrow-band and wideband speech and audio signals from 64 to 96 kbit/s. This...

References

Advertisement