DS/EN 61347-2-12

Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 February 2011
Status: active
Page Count: 6
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of ballast is an convertor that may contain igniting and stabilising elements for operation of a discharge lamp at d.c. or at a frequency that can deviate from the supply frequency. The lamps associated with the ballast are specified in 60188 (High pressure mercury vapour lamps), 60192 (Low pressure sodium vapour lamps), 60662 (High-pressure sodium vapour lamps), 61167 (Metal halide lamps) and else for general purpose lighting. Ballasts for fluorescent lamps and for lamps for special applications like the theatre and for vehicles are excluded.

Document History

DS/EN 61347-2-12
February 10, 2011
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
This part of 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of...
January 4, 2011
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
This part of EN 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of...
January 25, 2006
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
This part of 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of...
Lamp controlgear -- Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
This part of EN 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of...
Advertisement