GMKOREA EDS-M-3102

Electroplating of Nickel - Chromium on Metal and Plastics for Decorative Purposes

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 February 2011
Status: inactive
Page Count: 9
scope:

Material Description. This standard specifies the electroplating of nickel - chromium for decorative and anticorrosive purpose on metals and plastics used by GM DAEWOO Auto & Technology Company (hereinafter referred to as the "GMDAT").

Types. The types are described in Table1.

Symbols. Not applicable.

Typical Applications. The coating system defined in this standard can be applied as described in Table 1.

Remarks. This coating system must be free of hexavalent chromium, with no hexavalent chromium in final product. ISO 3613 or GMW 3034 will be used as a reference test.

Document History

GMKOREA EDS-M-3102
February 1, 2011
Electroplating of Nickel - Chromium on Metal and Plastics for Decorative Purposes
Material Description. This standard specifies the electroplating of nickel - chromium for decorative and anticorrosive purpose on metals and plastics used by GM DAEWOO Auto & Technology Company...
March 29, 2006
ELECTROPLATING OF NICKEL - CHROMIUM ON METAL AND PLASTICS FOR DECORATIVE PURPOSES
This standard specifies the electroplating of nickel - chromium for decorative and anticorrosive purpose on metals and plastics used by GM DAEWOO Auto and Technology Company (hereinafter referred to...

References

Advertisement