DIN EN 61755-3-9
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-9: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC ferrule for reference connector, single mode fibre (IEC 86B/3126/CD:2010)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN 61755-3-9
February 1, 2011
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-9: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC ferrule for reference connector, single mode fibre (IEC 86B/3126/CD:2010)
A description is not available for this item.