DIN CEN/TS 15844-2

Postalische Dienstleistungen - ID-Kennzeichnung von Briefsendungen - Teil 2: Festlegung der BNB-78-Codierung; Englische Fassung CEN/TS 15844-2:2010

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: active
Page Count: 27
ICS Code (Postal services): 03.240
scope:

This part of the Technical Specification defines the representation of ID-tags as a 78-position bar-no-bar code (BNB-78) printed in fluorescent ink in area R1 on the reverse side of items.

BNB-78 encoding is one of two encoding specifications supported by this Technical Specification 3) for the printing of ID-tags in area R1, the other being BNB-62, which is specified in CEN/TS 15844-3.

NOTE 1 Representation in the form of a 4-state code printed on the front of the item is covered in CEN/TS 15844-4 for flats and CEN/TS 15844-5 for small letters.

BNB-78 encoding supersedes the earlier specified BNB-62 encoding and shall be applied in all cases in which ID-tags are placed in area R1 on the reverse side of letter mail items of size up to and including C5, by issuers other than those explicitly authorised to continue use of BNB-62 encoding, namely An Post (Ireland), Canada Post and United States Postal Service.

NOTE 2 ID-tags encoded in area R1 are required by article RL 123 of the UPU Letter Post Regulations [1] to be compliant with UPU standard S18 - and by this with the related CEN/TS 15844. This supports only two encodings in area R1, namely BNB-78 as defined herein and BNB-62 as defined in CEN/TS 15844-3. The latter is authorised for continued use only by the three issuers mentioned above. Where ID-tags are used, and are applied in area R1 on the reverse side of letter mail items of size up to and including C5, the use of BNB-78 encoding is mandatory for all other issuers.

NOTE 3 BNB-78 encoding is not considered suitable for use on flats. CEN/TS 15844-4 defines a 4-state encoding which may be used for this purpose.

3) References to "this Technical Specification" should be interpreted as references to CEN/TS 15844 as a whole, not only to Part 2.

Document History

DIN CEN/TS 15844-2
March 1, 2011
Postalische Dienstleistungen - ID-Kennzeichnung von Briefsendungen - Teil 2: Festlegung der BNB-78-Codierung; Englische Fassung CEN/TS 15844-2:2010
This part of the Technical Specification defines the representation of ID-tags as a 78-position bar-no-bar code (BNB-78) printed in fluorescent ink in area R1 on the reverse side of items. BNB-78...

References

Advertisement