DIN EN ISO 3743-1

Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room (ISO 3743-1:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2011
Status: active
Page Count: 45
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source (machinery or equipment) mounted in a hard-walled test room, the characteristics of which are specified, with those from a calibrated reference sound source. The sound power level (or, in the case of noise bursts or transient noise emission, the sound energy level) produced by the noise source, in frequency bands of width one octave, is calculated using those measurements. The sound power level or sound energy level with A-weighting applied is calculated using the octave-band levels.

Types of noise and noise sources

The method specified in this part of ISO 3743 is suitable for all types of noise (steady, non-steady, fluctuating, isolated bursts of sound energy, etc.) defined in ISO 12001.

The noise source under test may be a device, machine, component or sub-assembly. The maximum size of the source depends upon the size of the room used for the acoustical measurements (see 4.2).

Test environment

The test environment that is applicable for measurements made in accordance with this part of ISO 3743 is a hard-walled test room with prescribed acoustical characteristics.

Measurement uncertainty

Information is given on the uncertainty of the sound power levels and sound energy levels determined in accordance with this part of ISO 3743, for measurements made in frequency octave bands and for A-weighted frequency calculations performed on them. The uncertainty conforms to ISO 12001:1996, accuracy grade 2 (engineering grade).

Document History

DIN EN ISO 3743-1
January 1, 2011
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room (ISO 3743-1:2010)
General This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source...
November 1, 2009
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms (ISO 3743-1:1994)
A description is not available for this item.
May 1, 2009
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms (ISO 3743-1:1994); English version FprEN ISO 3743-1:2009, Amendment 1
A description is not available for this item.
September 1, 1995
Determination of sound power levels of noise sources by engineering methods for small movable sources in reverberant fields - Comparison method for hard-walled test rooms (ISO 3743-1:1994)
A description is not available for this item.

References

Advertisement