FORD WSS-M8P21-A

WEBBINGS, INFLATABLE SAFETY BELTS, HIGH STRENGTH, LOW ELONGATION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 February 2011
Status: inactive
Page Count: 4
scope:

The materials defined by these specifications are seat belt webbings specifically used for inflatable seat belt assemblies. Materials are woven from an untwisted continuous filament yarns and finished salvages. The structure alternatively varies from one piece woven webbing to structural woven tube and includes a directional tear seam in the tubular lengths of the material. Width in the varying structure must be maintained to meet program requirements and transitions should be flawless in its appearance. A subtle marker pattern to identify both direction of tear and location shall be incorporated into the materials lengths. Proper dyes and dyeing procedures shall be employed, the yarns may be spun dyed or the webbing may be piece dyed to provide acceptable color, appearance, and physical properties. A surface finish may be applied to enhance abrasion resistance and/or surface friction. Color stripping for re-dyeing of webbing rejected for color is not allowed. The webbing shall be of good quality and uniform construction.

Document History

January 24, 2018
WEBBINGS, INFLATABLE SAFETY BELTS, HIGH STRENGTH, LOW ELONGATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are seat belt webbings specifically used for inflatable seat belt assemblies. Materials are woven from an untwisted continuous filament yarns and...
FORD WSS-M8P21-A
February 25, 2011
WEBBINGS, INFLATABLE SAFETY BELTS, HIGH STRENGTH, LOW ELONGATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are seat belt webbings specifically used for inflatable seat belt assemblies. Materials are woven from an untwisted continuous filament yarns and...
August 26, 2010
WEBBINGS, INFLATABLE SAFETY BELTS, HIGH STRENGTH, LOW ELONGATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are seat belt webbings specifically used for inflatable seat belt assemblies. Materials are woven from an untwisted continuous filament yarns and...
June 11, 2010
WEBBINGS, INFLATABLE SAFETY BELTS, HIGH STRENGTH, LOW ELONGATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are seat belt webbings specifically used for inflatable seat belt assemblies. Materials are woven from an untwisted continuous filament yarns and...

References

Advertisement