AWS - A4.5M/A4.5:2012

Standard Methods for Classification Testing of Positional Capacity and Root Penetration of Welding Consumable In a Fillet Weld

active
Buy Now
Organization: AWS
Publication Date: 1 January 2013
Status: active
Page Count: 24
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-044-4
scope:

This standard specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements for consumables classification standards for welding non-alloy and fine grain steels, low alloy steels, stainless steels, and nickel base alloys. This standard does not specify acceptance requirements. Safety and Health issues and concerns are beyond the scope of this standard and are, therefore, not fully addressed herein. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable federal and state regulations

abstract:

This standard describes preparation and assessment of a fillet weld test piece.

Document History

A4.5M/A4.5:2012
January 1, 2013
Standard Methods for Classification Testing of Positional Capacity and Root Penetration of Welding Consumable In a Fillet Weld
This standard specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements for consumables classification...

References

Advertisement