AWS - A5.01M/A5.01:2013

Filler Metal Procurement Guidelines

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2013
Status: inactive
Page Count: 38
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-843-3
scope:

This standard identifies various information necessary for communication between a purchaser and a supplier of welding consumables. This standard, together with an AWS, ISO, or other recognized welding consumable standard, provides a method for preparing those specific details needed for welding consumable procurement which consist of the following: a) the welding consumable classification (selected from the pertinent AWS, ISO, or other applicable welding consumable standard); b) the lot class (selected from Clause 4 of this standard); c) the testing schedule (selected from Clause 5 of this standard). Selection of the specific welding consumable classification, lot class and testing schedule will depend upon the requirements of the application for which the welding consumable is being procured.

abstract:

This document provides a means by which the information needed for the procurement of welding consumables to a filler metal specification can be stated clearly, concisely, and completely. It... View More

Document History

A5.01M/A5.01:2013
January 1, 2013
Filler Metal Procurement Guidelines
This standard identifies various information necessary for communication between a purchaser and a supplier of welding consumables. This standard, together with an AWS, ISO, or other recognized...

References

Advertisement