AWS - A5.25/A5.25M:R2009

Specification for Carbon and Low Alloy Steel Electrodes and Fluxes for Electroslag Welding

active
Buy Now
Organization: AWS
Publication Date: 1 January 2009
Status: active
Page Count: 42
ICS Code (Welding consumables): 25.160.20
ISBN (print): 0-87171-539-2
scope:

This specification prescribes requirements for the classification of electrodes (both solid and composite metal cored) and fluxes for electroslag welding of carbon and low-alloy steels.

abstract:

Classification requirements are specified for fluxes and solid and composite metal cored electrodes for electroslag welding. The requirements for electrodes include chemical composition of the... View More

Document History

A5.25/A5.25M:R2009
January 1, 2009
Specification for Carbon and Low Alloy Steel Electrodes and Fluxes for Electroslag Welding
Classification requirements are specified for fluxes and solid and composite metal cored electrodes for electroslag welding. The requirements for electrodes include chemical composition of the...
Advertisement