AWS - A5.26/A5.26M:R2009

Specification for Carbon and Low Alloy Steel Electrodes for Electrogas Welding

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2009
Status: inactive
Page Count: 42
ICS Code (Welding consumables): 25.160.20
ISBN (print): 0-87171-539-2
scope:

This specification prescribes requirements for the classification of carbon and low-alloy steel electrodes for electrogas welding. It covers solid and composite (flux cored and metal cored) electrodes used with external gas shielding, and composite (self-shielded flux cored) electrodes used without external shielding.

abstract:

Classification requirements are specified for solid and composite (flux cored and metal cored) electrodes for electrogas welding. The requirements include chemical composition of the electrode for... View More

Document History

January 1, 2020
Specification for Carbon and Low Alloy Steel Electrodes for Electrogas Welding
1.1 This specification prescribes requirements for the classification of carbon and low-alloy steel electrodes for electrogas welding. It covers solid and tubular (flux cored and metal cored)...
A5.26/A5.26M:R2009
January 1, 2009
Specification for Carbon and Low Alloy Steel Electrodes for Electrogas Welding
Classification requirements are specified for solid and composite (flux cored and metal cored) electrodes for electrogas welding. The requirements include chemical composition of the electrode for...
Advertisement