AWS - C2.25/C2.25M:2012
Specification for thermal spray feedstock - solid and composite wire and ceramic rods
| Organization: | AWS |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Surface treatment): | 25.220.20 |
| ISBN (print): | 0-87171-656-9 |
scope:
1.1 Scope. This specification prescribes requirements for the classification of thermal spray feedstock based on the as manufactured chemical composition. Thermal Spray Feedstock includes solid and composite wires and ceramic rods for thermal spraying. Requirements for standard sizes, marking, manufacturing, and packaging are included. 1.2 Units of Measurement. This standard makes use of both U.S. Customary Units and the International System of Units (SI). The latter are shown within brackets ([ ]) or in appropriate columns in tables and figures. The measurements may not be exact equivalents: therefore, each system must be used independently. 1.3 Safety. Safety and health issues and concerns are beyond the scope of this standard and therefore are not addressed herein Safety and health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers: (1) Safety Data Sheets supplied by materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Applicable Regulatory Agencies Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program.
abstract:
This specification provides the as-manufactured chemical composition classification requirements for solid and composite wires and ceramic rods for thermal spraying. Requirements for standard... View More
Document History