AWS - C4.6:2012

Thermal cutting - classification of thermal cuts - geometric product specification and quality tolerances

active
Buy Now
Organization: AWS
Publication Date: 1 January 2012
Status: active
Page Count: 50
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-012-9
scope:

This standard applies to material suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from 0.5 mm to 40 mm. This standard includes a geometrical product specifications and quality tolerances. The geometrical product specifications are applicable if reference to this standard is made in drawings or pertinent documents, e.g. delivery conditions. If this standard is also to apply, by way of exception, to parts which are produced by different cutting processes (e.g. high-pressure water jet cutting), this has to be agreed upon separately.

abstract:

This is the U.S. national adoption of ISO 9013:2002, Thermal cutting - classification of thermal cuts - Geometric product specification and quality tolerances. It includes three national annexes... View More

Document History

C4.6:2012
January 1, 2012
Thermal cutting - classification of thermal cuts - geometric product specification and quality tolerances
This standard applies to material suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser...
Advertisement