AWS - C7.1M/C7.1:2013

Recommended practices for electron beam welding

active
Buy Now
Organization: AWS
Publication Date: 1 January 2013
Status: active
Page Count: 150
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-721-2
scope:

1.1 Scope. These recommended practices present descriptions of electron beam welding equipment and procedures for welding a wide range of metals and thicknesses; allied processes, to include electron beam braze welding (EBBW), cutting, drilling, surfacing, additive manufacturing, surface texturing, and heat treating, are also discussed. The appropriate terms, definitions, and safety considerations are presented. Information is included on designing for electron beam welding (EBW), welding dissimilar metals and thicknesses, fixturing, specifications, and operator training and qualification. Information regarding the safe practice of electron beam welding and allied processes can be found in Clause 4 of this standard. Highly technical and detailed descriptions of metallurgy and the physics of the EBW process, though important to the engineer and scientist, were considered beyond the scope of this publication. 1.2 Units of Measurement. This standard makes use of both the International System of Units (SI) and U.S. Customary Units. The latter are shown within brackets ([ ]) or in appropriate columns in tables and figures. The measurements may not be exact equivalents; therefore, each system shall be used independently. 1.3 Safety. Safety issues and concerns are addressed in this standard, although health issues and concerns are beyond the scope of this standard. Some safety considerations are addressed in Clause 4.Safety and health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers:(1) Material Safety and Data Sheets supplied by materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Applicable Regulatory Agencies Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program.

abstract:

This document presents Recommended Practices for Electron Beam Welding and Allied Processes. It is intended to cover common applications of the process. Processes definitions, safe practices,... View More

Document History

C7.1M/C7.1:2013
January 1, 2013
Recommended practices for electron beam welding
1.1 Scope. These recommended practices present descriptions of electron beam welding equipment and procedures for welding a wide range of metals and thicknesses; allied processes, to include electron...

References

Advertisement