AWS - D10.10/D10.10M:99R2009

Recommended practices for local heating of welds in piping and tubing

active
Buy Now
Organization: AWS
Publication Date: 1 January 2009
Status: active
Page Count: 118
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-558-9
scope:

These recommended practices describe several methods of applying controlled heat to weld joints and a limited volume of base metal adjacent to the joints, as opposed to heating the complete weldment in a furnace or oven. This standard makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining values in any way. U.S. Customary Units are listed first and SI Units are listed second in parentheses ( ) when used in the text.

abstract:

This standard provides information on recommended practices, equipment, temperature control, insulation, and advantages and disadvantages for the methods presently available for local heating of... View More

Document History

D10.10/D10.10M:99R2009
January 1, 2009
Recommended practices for local heating of welds in piping and tubing
These recommended practices describe several methods of applying controlled heat to weld joints and a limited volume of base metal adjacent to the joints, as opposed to heating the complete weldment...
Advertisement