AWS - G1.2M/G1.2:1999

Specification for standardized ultrasonic welding test specimen for thermoplastics

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 1999
Status: inactive
Page Count: 36
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Welding, brazing and soldering in general): 25.160.01
ISBN (print): 0-87171-585-6
scope:

1.1 This specification outlines the requirements for a standard ultrasonic welding test sample for thermoplastics and its welding and testing. 1.2 As used in this specification, the word shall denotes a requirement; the word should denotes a guideline or recommendation; and the word may denotes a choice. 1.3 This standard makes use of both the International System of Units (SI) and U.S. Customary Units. The measurements are not exact equivalents; therefore each system must be used independently of the other without combining in any way. The standard with the designation G1.2M:1999 uses SI Units. The standard with the designation G1.2:1999 uses U.S. Customary Units. The latter are shown in appropriate columns in tables and figures, and within parentheses ( ) when used in the text.

abstract:

This specification outlines the requirements for the ultrasonic welding test sample for thermoplastics and its welding and testing. In order to minimize variations, the geometry for the standard... View More

Document History

G1.2M/G1.2:1999
January 1, 1999
Specification for standardized ultrasonic welding test specimen for thermoplastics
1.1 This specification outlines the requirements for a standard ultrasonic welding test sample for thermoplastics and its welding and testing. 1.2 As used in this specification, the word shall...

References

Advertisement