AWS - G2.5/G2.5M:2012

Guide for the fusion welding of zirconium and zirconium alloys

active
Buy Now
Organization: AWS
Publication Date: 1 January 2012
Status: active
Page Count: 46
ICS Code (Welding, brazing and soldering in general): 25.160.01
ISBN (print): 978-0-87171-802-0
scope:

1.1 Scope. This guide provides information on welding processes and procedures that are recommended for use in zirconium fabrication. The document presents detailed and up-to-date technical information on the "best practices" to allow first time users of zirconium as well as established fabricators to join zirconium parts into high quality components. 1.2 Units of Measure. This standard makes use of both U.S. Customary Units and the International System of Units (SI). The latter are shown within brackets ([ ]) or in appropriate columns in tables and figures. The measurements may not be exact equivalents; therefore, each system must be used independently. 1.3 Safety. Safety and health issues and concerns are beyond the scope of this standard; some safety and health information is provided, but such issues are not fully addressed herein. Safety and health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers: (1) Material Safety Data Sheets supplied by materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Applicable Regulatory Agencies Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program.

abstract:

The standard Guide for the Fusion Welding of Zirconium and Zirconium Alloys provides instructional guidance for the welding of zirconium and zirconium alloys. This guide explains processes,... View More

Document History

G2.5/G2.5M:2012
January 1, 2012
Guide for the fusion welding of zirconium and zirconium alloys
1.1 Scope. This guide provides information on welding processes and procedures that are recommended for use in zirconium fabrication. The document presents detailed and up-to-date technical...

References

Advertisement