AWS - QC7-93G:1993
AWS performance qualification test
| Organization: | AWS |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ISBN (print): | 0-87171-411-6 |
scope:
This Supplement to the AWS QC7-93, Standard for AWS Certified Welders, provides a welder certification method not specifically based on a code but which may be acceptable for various codes. The rules for performance qualification are as defined by the applicable specification referenced in the WPS or as defined by the employer in the WPS or accompanying documentation (acceptance criteria). Gl.l Program. The administrative rules for the American Welding Society (AWS) Certified Welder Program are provided in AWS QC7-93. Test facilities participate ing in the program are required to meet the provisions of AWS QC4, Standard for Accreditation of Test Facilities for AWS Certified Welder Program. G1.2 Exclusion. Neither AWS QC7-93, nor this supplement prevents or supersedes a manufacturer or contractor from continuing to qualify welders in accordance with other standards or procedures. Manufacturers or contractors may impose. supplementary requirements to this standard as deemed necessary. G1.3 Safety Precautions. This document is not intended to address safety and health matters regarding the training of certified welders. This document only covers the rules of certification.
abstract:
This Supplement G to AWS standard QC7-93 describes testing administrated by Accredited Test Facilities to the requirements of AWS QC 4, Standard for Accreditation of Test Facilities for AWS... View More
Document History