DIN 96

Slotted round head wood screws

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies properties for slotted round head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval (i.e. non-loadbearing applications only).

Document History

December 1, 2016
Slotted round head wood screws
A description is not available for this item.
DIN 96
December 1, 2010
Slotted round head wood screws
This standard specifies properties for slotted round head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval (i.e....
December 1, 1986
Slotted round head wood screws
A description is not available for this item.

References

Advertisement