ETSI - TR 102 495-5

Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference Document; Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); Part 5: Location tracking applications type 2 operating in the frequency bands from 3,4 GHz to 4,8 GHz and from 6 GHz to 8,5 GHz for person and object tracking and industrial applications

active, Most Current
Organization: ETSI
Publication Date: 1 February 2011
Status: active
Page Count: 28
scope:

The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices type 2. These devices would operate in the frequency ranges from 3,4 GHz to 4,8 GHz and from 6 GHz to 8,5 GHz. Operation is foreseen for indoor and outdoor applications in the range 3,4 GHz to 4,8 GHz and only indoor applications in the range 6 GHz to 8,5 GHz as for the earlier type (i.e. type 1) covered in TR 102 495-3 [i.9]. The operating distance may be limited to about 200 metres. It would include applications from all different markets (see list of markets in introduction). Site-specific licensing of fixed outdoor tracking systems using higher emission levels is possible and proposed by the present document.

The present document covers ultra-wideband location tracking tags which are attached to people or objects. The tags are tracked using a base station infrastructure. Equipment covered by the present document is fitted with an integral or dedicated antenna.

Additional information is given in the following annexes:

• Detailed market information (annex A).

• Technical information (annex B).

• Expected compatibility issues (annex C).

Document History

TR 102 495-5
February 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference Document; Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); Part 5: Location tracking applications type 2 operating in the frequency bands from 3,4 GHz to 4,8 GHz and from 6 GHz to 8,5 GHz for person and object tracking and industrial applications
The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices type 2. These devices would operate in the frequency ranges from 3,4 GHz to...
January 1, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference Document; Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); Part 5: Location tracking applications type 2 operating in the frequency bands from 3,4 GHz to 4,8 GHz and from 6 GHz to 8,5 GHz for person and object tracking and industrial applications
The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices type 2. These devices would operate in the frequency ranges from 3,4 GHz to...

References

Advertisement