ISO 6746-1

Earth-moving machinery Definitions of dimensions and codes Part 1: Base machine

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2003
Status: active
Page Count: 24
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 6746 defines certain dimensions of earth-moving base-machines as well as the codes identifying those dimensions. At the same time, it specifies a reference system for defining, and a coding system for identifying, additional, similar dimensions in terminology standards and commercial specifications.

It is applicable to the basic types of earth-moving machinery as defined in ISO 6165.

Document History

ISO 6746-1
May 15, 2003
Earth-moving machinery Definitions of dimensions and codes Part 1: Base machine
This part of ISO 6746 defines certain dimensions of earth-moving base-machines as well as the codes identifying those dimensions. At the same time, it specifies a reference system for defining, and a...
January 1, 1987
Earth-Moving Machinery - Definitions of Dimensions and Symbols - Part 1: Base Machine
A description is not available for this item.

References

Advertisement