ISO 15510
Stainless steels — Chemical composition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2010 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This International Standard lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and GB (Chinese) standards. They apply to all wrought product forms, including ingots and semi-finished material.
Document History
May 15, 2014
Stainless steels - Chemical composition
This International Standard lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS,...
ISO 15510
December 15, 2010
Stainless steels — Chemical composition
This International Standard lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and...