HI - ANSI/HI 10.6

Air-Operated Pump Tests

inactive
Organization: HI
Publication Date: 1 January 2010
Status: inactive
Page Count: 28
scope:

This standard applies to test of air-operated diaphragm and bellows pumps only. Unless otherwise stated, all tests are conducted using water at ambient temperature.

Air-operated rotodynamic and rotary pumps are not included in this test standard.

It is not the intent to limit or restrict tests to only those described herein. Variations in test procedures may exist without violating the intent of this standard. Exceptions may be taken if agreed upon by the parties involved without sacrificing the validity of the applicable parts of the standard.

Document History

January 1, 2021
Air-Operated Pump Tests
This standard applies to the testing of air-operated diaphragm and bellows pumps only. Unless otherwise stated, all tests are conducted using water at ambient temperature. Air-operated rotodynamic...
January 1, 2016
Air-Operated Pump Tests
A description is not available for this item.
ANSI/HI 10.6
January 1, 2010
Air-Operated Pump Tests
This standard applies to test of air-operated diaphragm and bellows pumps only. Unless otherwise stated, all tests are conducted using water at ambient temperature. Air-operated rotodynamic and...
May 18, 2004
Air-Operated Pump Tests (A125)
A description is not available for this item.
Advertisement