CEN - EN ISO 1833-21

Textiles - Quantitative chemical analysis - Part 21: Mixtures of chlorofibres, certain modacrylics, certain elastanes, acetates, triacetates and certain other fibres (method using cyclohexanone)

inactive
Organization: CEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using cyclohexanone, to determine the percentage of chlorofibre, modacrylic, elastane, acetate and triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of

- acetate, triacetate, chlorofibre, certain modacrylics, certain elastanes

and

- wool, animal hair, silk, cotton, cupro, modal, viscose, polyamide, acrylic and glass fibre.

Where modacrylics or elastanes are present, a preliminary test should be carried out to determine whether the fibre is completely soluble in the reagent.

It is also possible to analyse mixtures containing chlorofibres by using the test methods described in ISO 1833-13 or ISO 1833-17.

Document History

May 1, 2019
Textiles - Quantitative chemical analysis - Part 21: Mixtures of chlorofibres, certain modacrylics, certain elastanes, acetates, triacetates and certain other fibres (method using cyclohexanone)
This document specifies a method, using cyclohexanone, to determine the mass percentage of chlorofibre, modacrylic, elastane, acetate and triacetate, after removal of non-fibrous matter, in textiles...
EN ISO 1833-21
October 1, 2010
Textiles - Quantitative chemical analysis - Part 21: Mixtures of chlorofibres, certain modacrylics, certain elastanes, acetates, triacetates and certain other fibres (method using cyclohexanone)
This part of ISO 1833 specifies a method, using cyclohexanone, to determine the percentage of chlorofibre, modacrylic, elastane, acetate and triacetate, after removal of non-fibrous matter, in...

References

Advertisement