CEN - EN ISO 1833-15

Textiles - Quantitative chemical analysis - Part 15: Mixtures of jute and certain animal fibres (method by determining nitrogen content)

inactive
Organization: CEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, by determining the nitrogen content, to calculate the proportion of each component, after the removal of non-fibrous matter, in textiles made of binary mixtures of

- jute

and

- animal fibres.

The animal-fibre component may consist solely of hair or wool, or of any mixtures of the two.

This part of ISO 1833 is not applicable to products in which dyestuffs or finishes contain nitrogen.

NOTE Because this method differs in principle from the general method based on selective solubility set out in ISO 1833-1, it is given in a form that is complete in itself.

Document History

November 1, 2019
Textiles — Quantitative chemical analysis — Part 15: Mixtures of jute with certain animal fibres (method by determining nitrogen content)
This document specifies a method, by determining the nitrogen content, to calculate the proportion of each component, after the removal of non-fibrous matter, in textiles made of mixtures of — jute...
EN ISO 1833-15
October 1, 2010
Textiles - Quantitative chemical analysis - Part 15: Mixtures of jute and certain animal fibres (method by determining nitrogen content)
This part of ISO 1833 specifies a method, by determining the nitrogen content, to calculate the proportion of each component, after the removal of non-fibrous matter, in textiles made of binary...

References

Advertisement