DSF/FprHD 60364-7-718

Low-voltage electrical installations -- Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Public buildings): 91.040.10
scope:

718.1 Scope This part of IEC 60364 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are listed below: - assembly halls, assembly rooms; - exhibition halls; - theatres, cinemas; - sports arenas; - sales areas; - restaurants; - hotels, guest houses, residential care homes; - schools; - enclosed car parks; - meeting places, swimming halls, airports, railway stations, high-rise buildings; - workshops, factories and industrial plants. Access routes and escape routes are part of the above-mentioned examples. The necessity of providing safety services in special buildings and areas may be governed by national regulations which may contain more stringent requirements. NOTE For safety services see IEC 60364-5-56.

Document History

May 28, 2018
Low-voltage electrical installations – Part 7-718: Requirements for special installations or locations – Communal facilities and workplaces
IEC 60364-7-718:2011 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are: –...
August 15, 2017
Low-voltage electrical installations – Part 7-718: Requirements for special installations or locations – Communal facilities and workplaces
This part of HD 60364 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are listed...
May 8, 2017
Low-voltage electrical installations – Part 7-718: Requirements for special installations or locations – Communal facilities and workplaces
This part of HD 60364 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are listed...
November 5, 2015
Low-voltage electrical installations – Part 7-718: Requirements for special installations or locations – Communal facilities and workplaces
IEC 60364-7-718:2011 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are: –...
August 29, 2013
Low-voltage electrical installations - Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces
IEC 60364-7-718:2011 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are: -...
Low-voltage electrical installations -- Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces
IEC 60364-7-718:2011 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are: -...
DSF/FprHD 60364-7-718
Low-voltage electrical installations -- Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces
718.1 Scope This part of IEC 60364 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and...
Low-voltage electrical installations -- Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces
This standard provides additional requirements for electrical installations applicable to communal facilities and workplaces. Requirements of other parts of the 7-7XX series of IEC 60364 are also...
Low-voltage electrical installations -- Part 7-718: Requirements for special installations or locations - Communal facilities and workplaces
This part of IEC 60364 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are...
Advertisement