JEDEC JESD 22-B107

Mark Permanency

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 March 2011
Status: inactive
Page Count: 14
scope:

The tests mentioned herein are applicable for all package types. They are suitable for use in qualification and/or process monitor testing. The mechanical shear test (tape test) is recommended as an ongoing process monitor or lot acceptance test. Electrical or mechanical rejects may be used for these tests.

NOTE 1 This procedure does not apply to laser marked packages.

NOTE 2 The formulation of solvents herein is considered typical and representative of the desired stringency as far as the usual coatings and marks are concerned. Many available solvents that could be used are either insufficiently active, too stringent, or even dangerous to humans when in direct contact or when the fumes are inhaled.

NOTE 3 These tests should be considered a destructive test unless determined to be non destructive by previous evaluation.

The purpose of this test is to determine whether the marks on solid state semiconductor devices will remain legible (as defined per JESD22B-114) when subjected to the application and removal of labels or the use of solvents and cleaning solutions commonly used during the removal of solder flux residue from the printed circuit board manufacturing process.

Document History

March 1, 2011
Mark Permanency
The tests mentioned herein are applicable for all package types. They are suitable for use in qualification and/or process monitor testing. The mechanical shear test (tape test) is recommended as an...
JEDEC JESD 22-B107
March 1, 2011
Mark Permanency
The tests mentioned herein are applicable for all package types. They are suitable for use in qualification and/or process monitor testing. The mechanical shear test (tape test) is recommended as an...
September 1, 2004
Marking Permanency
This test method provides two tests for determining the marking permanency of ink marked integrated circuits. A new non-destructive tape test method is introduced to quickly determine marking...
January 1, 2004
Marking Permanency
A description is not available for this item.
January 1, 1995
Test Method B107-A Marking Permanency (Previously Published in JESD22-B)
A description is not available for this item.

References

Advertisement