GMW16440

Light Weight Interior Fabrics

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2011
Status: inactive
Page Count: 10
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. Fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification also covers laminated fabric constructions.

For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore performance may be compromised if used in non-solar glass vehicles.

Symbols. This code defines the material construction and will be assigned by the responsible department.

Typical Applications. This specification describes aesthetic fabrics used for interior trim applications where a lighter weight fabric (typically <300 g/m2) is appropriate (typically non-wear areas). Such applications include seat facings, seat backs, seat gussets, anti-squeak pieces and vertical door inserts. The usage and application of these lighter weight fabrics must be approved by GM Materials Engineering and be capable of meeting Vehicle Technical Specifications (VTS) for the vehicle.

This specification does not apply to seat facings used in the ingress/egress path (typically outboard side facings on the seat cushions and seat backs). Fabrics used in these areas need to meet GMW14231.

This specification does not apply to overhead fabrics (headliner type) or rear window trim panel fabrics.

Remarks. .Not applicable.

Document History

November 1, 2022
Light Weight Interior Fabrics
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2017
Light Weight Interior Fabrics
Material Description. Fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification also covers...
GMW16440
February 1, 2011
Light Weight Interior Fabrics
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement