DIN EN 13260

Railway applications - Wheelsets and bogies - Wheelsets - Product requirements (includes Amendment A1:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 39
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the characteristics of new wheelsets for use on European networks:

This standard is applicable to wheelsets comprising elements that conform to the following European Standards:

- EN 13262 for wheels;

- EN 13261 for axles;

This standard is not fully applicable to wheelsets undergoing maintenance.

Some characteristics are given as a function of a category 1 or of a category 2. Category 2 can be divided into sub-categories (2a and 2b) to specify certain characteristics. Category 1 is generally chosen when the operating speed exceeds 200 km/h. The wheelset then comprises wheels and axle of category 1 as specified in EN 13262 for the wheels and EN 13261 for the axles.

Document History

March 1, 2023
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements; German and English version prEN 13260:2023
A description is not available for this item.
December 1, 2020
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements
A description is not available for this item.
DIN EN 13260
January 1, 2011
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements (includes Amendment A1:2010)
This European Standard specifies the characteristics of new wheelsets for use on European networks: This standard is applicable to wheelsets comprising elements that conform to the following...
December 1, 2009
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements
A description is not available for this item.
January 1, 2006
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements
A description is not available for this item.

References

Advertisement