DIN EN 60393-5

Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and non-wirewound potentiometers (IEC 40/2078/CD:2010)

inactive
Organization: DIN
Publication Date: 1 February 2011
Status: inactive
Page Count: 56
ICS Code (Potentiometers, variable resistors): 31.040.20

Document History

December 1, 2016
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and nonwirewound potentiometers (IEC 60393-5:2015); German version EN 60393-5:2016
Dieser Teil von IEC 60393 gilt für niedrigbelastbare drahtgewickelte und nichtdrahtgewickelte Einfach-Drehpotentiometer mit einer Bemessungsbelastbarkeit von < 10 W. Diese Potentiometer sind...
DIN EN 60393-5
February 1, 2011
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and non-wirewound potentiometers (IEC 40/2078/CD:2010)
A description is not available for this item.
Advertisement