IEEE 620

Trial-Use Guide for Construction and Interpretation of Thermal Limit Curves for Squirrel-Cage Motors Over 500 HP

inactive
Buy Now
Organization: IEEE
Publication Date: 1 April 1981
Status: inactive
Page Count: 8
scope:

This guide defines thermal limit curves, recommends a standard procedure for construction of the curves, and provides the definitions and information necessary to properly use these curves.

The guide also describes thermal limit curve* for large squirrel -cage motors defined as those motor ratings built in frames larger than the frame normally used for 500 hp, 1800r/min motors.

Purpose

The purpose of this guide is to assist in a uniform understanding of the construction, interpretation, and use of motor thermal limit curves.

Document History

620
February 9, 2022
Guide for the Presentation of Thermal Limit Curves for Squirrel Cage Induction Machines
This guide applies to three-phase squirrel cage induction machines, 250 hp (200 kW) and above and designed for specified load and application conditions. This guide provides a consistent way to show...
June 20, 1996
Guide for the Presentation of Thermal Limit Curves for Squirrel Cage Induction Machines
This guide applies to three-phase squirrel cage induction machines, 250 hp (200 kW) and above. It is intended to be used for machines designed for specified load and application conditions. However,...
June 20, 1996
Guide for the Presentation of Thermal Limit Curves for Squirrel Cage Induction Machines
A description is not available for this item.
June 20, 1996
Guide for the Presentation of Thermal Limit Curves for Squirrel Cage Induction Machines
This guide applies to three-phase squirrel cage induction machines, 250 hp (200 kW) and above. It is intended to be used for machines designed for specified load and application conditions. However,...
March 9, 1987
GUIDE FOR CONSTRUCTION AND INTERPRETATION OF THERMAL LIMIT CURVES FOR SQUIRREL-CAGE MOTORS OVER 500 HP (WITHDRAWN)
A description is not available for this item.
IEEE 620
April 1, 1981
Trial-Use Guide for Construction and Interpretation of Thermal Limit Curves for Squirrel-Cage Motors Over 500 HP
This guide defines thermal limit curves, recommends a standard procedure for construction of the curves, and provides the definitions and information necessary to properly use these curves. The...
Advertisement