ISO 4978

Steel sheet and strip for welded gas cylinders

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 14
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This document specifies the characteristics of hot-rolled steel sheet and strip with a thickness up to 12 mm inclusive of the non-alloyed steels listed in Table 1, which are intended for welded gas cylinders in accordance with ISO 4706.

Document History

ISO 4978
August 1, 2018
Steel sheet and strip for welded gas cylinders
This document specifies the characteristics of hot-rolled steel sheet and strip with a thickness up to 12 mm inclusive of the non-alloyed steels listed in Table 1, which are intended for welded gas...
January 1, 1983
Flat Rolled Steel Products for Welded Gas Cylinders ; (PNS 869: 1992)
A description is not available for this item.

References

Advertisement