ISO 6802
Rubber or plastics hoses and hose assemblies - Hydraulic impulse test with flexing
| Organization: | ISO |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document describes hose impulse testing, with flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements.
NOTE Impulse test procedures without flexing can be found in ISO 6803.
Document History